EN
  • EN
  • DE

PIC16C642-04I/SO

Part No PIC16C642-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / MCU 8-bit PIC RISC 7KB PROM 5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 176 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791919-PIC16C642-04I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C642
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C642-04I/SO CAD Model

Description

Microchip Technology PIC16C642-04I/SO

The PIC16C642-04I/SO is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit CMOS microcontroller integrates a rich feature set with high-performance capabilities, making it an ideal choice for automation, consumer electronics, and automotive industries.

The device operates at a frequency of 4 MHz, providing a solid balance between speed and power consumption. Its CMOS technology ensures low power operation, which is crucial for battery-operated and power-sensitive applications. The microcontroller comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained designs while offering ample I/O options for interfacing with other components.

One of the key features of the PIC16C642-04I/SO is its robust memory architecture. It includes 3.5KB of program memory and 128 bytes of RAM, which allows for efficient handling of code and data. Additionally, it provides 256 bytes of EEPROM, enabling easy data storage without the need for external memory components.

The microcontroller boasts a wide array of built-in peripherals, including timers, an analog-to-digital converter (ADC), and serial communication modules such as USART, which facilitate easy data transfer and time-sensitive operations. The ADC feature, in particular, allows for the direct interface with analog sensors, making it highly suitable for applications requiring sensor data acquisition.

Furthermore, the PIC16C642-04I/SO supports Microchip's ICSP™ (In-Circuit Serial Programming™) technology, which simplifies the programming process and allows for firmware updates in the field without the need to remove the microcontroller from the circuit. This feature is invaluable for maintaining and updating systems without significant downtime.

In conclusion, the Microchip Technology PIC16C642-04I/SO microcontroller is a reliable and efficient solution for designers looking to optimize their embedded systems. Its combination of low power consumption, versatile interfacing options, and robust on-chip features make it a smart choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess