EN
  • EN
  • DE

PIC16C505-20/SL

Part No PIC16C505-20/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 061689-PIC16C505-20/SL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C505-20/SL CAD Model

Description

Product Overview: PIC16C505-20/SL

The PIC16C505-20/SL is a high-performance, 8-bit, fully-static, EPROM/ROM-based CMOS microcontroller. It is designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is particularly suitable for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors due to its versatility and reliability.

Featuring a compact design, the PIC16C505-20/SL comes in a 14-pin SOIC package, making it ideal for space-constrained applications. It operates at a voltage range of 2.5V to 5.5V, allowing for flexible power management, and it has a standard operating temperature range from -40°C to +85°C, ensuring robust performance in harsh environments.

Key Features:

  • Memory: The device includes 1.5KB of program memory and 72 bytes of data RAM, providing sufficient space for small to medium complexity applications.
  • Speed: With a maximum operating speed of 20MHz, it offers swift processing capabilities for a variety of tasks.
  • I/O Ports: It comes equipped with 12 I/O pins, which are highly configurable and provide the flexibility needed for various interfacing requirements.
  • Timers: The microcontroller features an 8-bit timer and a 16-bit timer, aiding in precise event timing and pulse-width modulation (PWM) for control applications.
  • Watchdog Timer: An on-chip watchdog timer helps in maintaining reliable operation, resetting the microcontroller in case of software anomalies.
  • In-Circuit Serial Programming™ (ICSP™): This feature allows for convenient programming after placement in the final circuit, facilitating updates and bug fixes.

Applications:

The PIC16C505-20/SL's versatile features make it highly suitable for a variety of applications, including:

  • Automotive systems
  • Small appliances control
  • Security systems
  • Industrial automation
  • Consumer electronics
  • Personal healthcare devices

Microchip Technology's commitment to quality ensures that the PIC16C505-20/SL microcontroller is a reliable choice for designers looking to integrate a robust control system into their products. With its extensive support and documentation, developers can quickly implement this microcontroller into their designs and bring their products to market with confidence.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess