EN
  • EN
  • DE

PIC16C54A-04I/SS

Part No PIC16C54A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889357-PIC16C54A-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C54A-04I/SS CAD Model

Description

Microchip Technology's PIC16C54A-04I/SS Microcontroller

The PIC16C54A-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This device is a member of Microchip's extensive PIC family of microcontrollers, known for their reliability and versatility in various applications. The PIC16C54A-04I/SS is designed with user ease-of-use in mind, incorporating a range of features to facilitate rapid development and efficient operation in embedded systems.

Key Features:

  • CPU: The PIC16C54A-04I/SS operates with a single-cycle instruction engine, ensuring that most instructions are executed in a single 4MHz clock cycle, providing a performance of up to 1 MIPS (Million Instructions Per Second).
  • Memory: It comes with 512 words of program memory and 25 bytes of data RAM, which is suitable for a wide range of applications that require a modest amount of code and data storage.
  • I/O Ports: This microcontroller features 12 I/O pins that offer high current sink/source capability and are multiplexed with an array of on-chip peripherals, allowing for flexible interface options.
  • Timer: An integrated 8-bit timer can be used for interval timing, further extending the chip's capabilities for control applications.
  • Instruction Set: It possesses a 33-instruction set that supports a variety of operations including logic, arithmetic, and control tasks.
  • Package: The device is available in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: The operational temperature range of the IC is from -40°C to +85°C, making it robust for industrial applications.
  • Power Consumption: It is designed for low-power consumption, with a power-saving sleep mode feature that significantly reduces power usage when the device is inactive.

Applications:

The PIC16C54A-04I/SS is suited for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Personal electronics

With its robust set of features and Microchip's reputation for quality, the PIC16C54A-04I/SS microcontroller is an excellent choice for designers looking for a cost-effective yet powerful solution for their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess