EN
  • EN
  • DE

PIC16C54C-40/P

Part No PIC16C54C-40/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C54
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16C54C-40/P-NDR,PIC16C54C40/P
Standard Package 25
Win Source Part Number 1318871-PIC16C54C-40/P
Ultra Librarian 3D Model Ultra Librarian PIC16C54C-40/P CAD Model

Description

Product Overview: PIC16C54C-40/P

The PIC16C54C-40/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful and versatile 8-bit MCU is designed to cater to a broad range of applications, from simple to complex embedded systems. It operates at a maximum speed of 40 MHz, offering quick processing capabilities for various tasks.

Key Features

  • CPU: The core of the PIC16C54C-40/P is a robust 8-bit processor that ensures efficient handling of instructions and data manipulation, making it ideal for a wide array of applications.
  • Memory: This MCU comes with 512 words of EPROM, providing ample space for your application code, and 25 bytes of RAM for temporary data storage during operation.
  • I/O Pins: It is equipped with 12 input/output pins, which can be programmed for various functions, such as digital input, digital output, or other specific peripheral functions, offering excellent flexibility in interfacing with external hardware.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL and CMOS logic levels.
  • Temperature Range: The PIC16C54C-40/P is designed to operate reliably within an industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
  • Package: This microcontroller is available in a 18-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into various circuit boards.
  • Timers: It includes an 8-bit timer, which can be used for timing and counting applications, adding to the versatility of the MCU.

Applications

The PIC16C54C-40/P is well-suited for a myriad of applications, including but not limited to:

  • Automation systems
  • Consumer electronics
  • Automotive industry
  • Industrial control systems
  • Security systems
  • Custom embedded system designs

With its balance of performance, memory, and I/O capabilities, the PIC16C54C-40/P from Microchip Technology is a reliable and cost-effective choice for designers and engineers looking to develop sophisticated and robust electronic systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess