EN
  • EN
  • DE

PIC16C554-04I/P

Part No PIC16C554-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 80 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C554
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C554-04I/P-NDR
Standard Package 25
Win Source Part Number 1319143-PIC16C554-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C554-04I/P CAD Model

Description

The PIC16C554-04I/P is a robust 8-bit microcontroller from Microchip Technology, designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is part of the PIC16C family, which is renowned for its ease of use and flexibility, making it an ideal choice for both beginners and experienced developers.

Key Features:

  • CPU Speed: The PIC16C554-04I/P operates at a frequency of 4 MHz, ensuring efficient processing for time-sensitive tasks.
  • Program Memory: It comes with 1 KB of on-chip EPROM, providing ample space for application code.
  • Data Memory: This microcontroller is equipped with 25 bytes of RAM, allowing for efficient data manipulation and storage.
  • I/O Pins: It features 13 I/O pins, offering versatility for interfacing with various peripherals and sensors.
  • Timers: With an 8-bit timer and a watchdog timer, the PIC16C554-04I/P ensures precise timing control and system reliability.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, suitable for most low-power applications.
  • Temperature Range: It is designed to function reliably within an industrial temperature range of -40°C to +85°C.
  • Package: The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various designs.
  • CMOS Technology: Built on CMOS technology, the PIC16C554-04I/P offers low power consumption, making it ideal for battery-powered applications.

Applications:

The PIC16C554-04I/P is suitable for a vast array of applications including, but not limited to, consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its robust feature set ensures that it can meet the demands of complex and simple tasks alike.

Summary:

Overall, the PIC16C554-04I/P from Microchip Technology is a versatile and reliable microcontroller that combines performance with low power consumption. Its comprehensive feature set and wide operating temperature range make it a go-to choice for designers looking to create efficient and dependable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess