EN
  • EN
  • DE

PIC16C554-20I/P

Part No PIC16C554-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 80 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C554
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C554-20I/P-NDR
Standard Package 25
Win Source Part Number 1319249-PIC16C554-20I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C554-20I/P CAD Model

Description

The PIC16C554-20I/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver exceptional versatility and adaptability to a wide range of embedded applications. This microcontroller operates at a maximum frequency of 20MHz, providing a perfect blend of speed and power efficiency for your projects.

Key Features

  • Core: The device is built around Microchip's popular PIC architecture, with a 14-bit instruction set that ensures easy programming and debugging.
  • Memory: It comes with 1K x 14 words of on-board EPROM, allowing for secure code storage and efficient execution of complex programs.
  • I/O Pins: With 13 I/O pins, this microcontroller offers ample connectivity for peripherals, making it ideal for interfacing with external devices.
  • Timers: It includes two timers, one 8-bit and one 16-bit, which are essential for precise event timing and pulse width modulation.
  • Communication: This MCU supports serial communication via its built-in USART module, enabling easy data transfer and interfacing with other devices.
  • Operating Voltage: The PIC16C554-20I/P operates within a range of 4.5V to 5.5V, ensuring compatibility with standard logic levels and power supplies.
  • Temperature Range: It is designed to work reliably across an industrial temperature range from -40°C to +85°C.
  • Packaging: This microcontroller is offered in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboards and through-hole PCB designs.

Applications

The versatility of the PIC16C554-20I/P makes it an excellent choice for a variety of applications, including but not limited to automation systems, consumer electronics, automotive industry, and custom embedded systems. Its robust set of features enables developers to implement complex algorithms and control systems efficiently.

Conclusion

Overall, the Microchip Technology PIC16C554-20I/P stands out as a reliable and flexible microcontroller solution that can meet the demands of a broad spectrum of embedded design projects. Its combination of memory, I/O, and robust peripheral set ensures that it can handle multiple tasks simultaneously, making it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess