EN
  • EN
  • DE

KSZ8463RLI

Part No KSZ8463RLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 10/100 64LQFP / Ethernet Controller Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherSynch™
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number KSZ8463
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 847786-KSZ8463RLI
Ultra Librarian 3D Model Ultra Librarian KSZ8463RLI CAD Model

Description

Microchip Technology's KSZ8463RLI - A Versatile Ethernet Switch Solution

The KSZ8463RLI from Microchip Technology is a highly-integrated Ethernet switch designed to enable robust network connectivity in various embedded systems. This switch is part of Microchip's extensive portfolio of networking solutions, which are known for their reliability and performance. The KSZ8463RLI is particularly well-suited for applications that require multiple Ethernet ports, such as industrial automation, automotive networks, and home networking systems.

Featuring a dual-port 10/100 Mbps MAC and PHY, the KSZ8463RLI provides a seamless interface for connecting to both Fast Ethernet and Ethernet networks. Its low-latency switching fabric ensures efficient data transfer, which is critical for time-sensitive applications. The switch also supports a host of networking protocols and features, such as Quality of Service (QoS), which prioritizes network traffic to ensure that critical applications receive the bandwidth they need.

The KSZ8463RLI is designed with simplicity in mind, offering an easy-to-use SPI or I²C serial interface for communication with a host processor. This flexibility allows the switch to be integrated into a wide range of system designs with minimal effort. Additionally, the device includes advanced power-saving features, such as Energy Efficient Ethernet (EEE) and Wake-on-LAN, which help reduce the overall power consumption of the system it is integrated into.

For developers and system integrators, Microchip provides comprehensive support for the KSZ8463RLI, including datasheets, application notes, and design guides. This support ensures that integrating the switch into a product is as straightforward as possible, reducing time-to-market and development costs.

Overall, the KSZ8463RLI Ethernet switch is an exceptional choice for anyone looking to add reliable and efficient network connectivity to their embedded systems. Its combination of performance, ease of use, and power efficiency makes it a competitive solution in the market of networking components.

For more information and technical specifications, visit Microchip Technology's official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0731 $63.2193
6+ $17.2908 $103.7448
9+ $16.7504 $150.7536
13+ $16.2101 $210.7313
16+ $15.6698 $250.7168
22+ $14.0487 $309.0714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess