EN
  • EN
  • DE

KSZ8841-PMQL

Part No KSZ8841-PMQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTRLR 32BIT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function MAC Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 100mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8841
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 171349-KSZ8841-PMQL
Ultra Librarian 3D Model Ultra Librarian KSZ8841-PMQL CAD Model

Description

Microchip Technology KSZ8841-PMQL Single-Port Ethernet Controller

The Microchip Technology KSZ8841-PMQL is a single-port Ethernet controller that integrates a 10/100BASE-T/TX PHY and MAC into a compact, efficient, and versatile chip. Designed for embedded systems that require network connectivity, this controller is an ideal solution for applications such as industrial automation, automotive systems, home networking, and Internet of Things (IoT) devices.

Key Features:

  • Integrated PHY and MAC: The KSZ8841-PMQL combines a physical layer transceiver and a media access control layer, providing a complete networking interface in a single chip.
  • High Performance: With support for both 10Mbps and 100Mbps data rates, the device is capable of handling fast Ethernet operations with ease.
  • Low Power Consumption: The chip is designed for low-power operation, making it suitable for power-sensitive applications.
  • Flexible Interface Options: It offers an 8/16/32-bit non-PCI CPU interface, which allows for easy integration with a wide range of microcontrollers and processors.
  • QoS Support: Quality of Service (QoS) features enable the prioritization of network traffic, which is critical for ensuring the smooth operation of latency-sensitive applications.
  • Auto MDI/MDIX: This feature eliminates the need for crossover cables, simplifying network setup and maintenance.

Applications:

  • Industrial Control Systems
  • Automotive Connectivity
  • Home Network Devices
  • Smart Home Automation
  • IoT Gateways and Sensors

The KSZ8841-PMQL is designed for reliability and performance, featuring a robust design that can withstand the rigors of industrial environments. Its compact QFN-48 packaging allows for a small footprint on the PCB, providing designers with more space for other components or for reducing the overall size of the product.

Microchip Technology provides comprehensive support for the KSZ8841-PMQL, including detailed datasheets, technical documentation, and reference designs, to help accelerate development time and bring products to market faster.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0147 $64.0588
9+ $13.1404 $118.2636
14+ $12.7296 $178.2144
19+ $12.3190 $234.0610
25+ $11.9084 $297.7100
33+ $10.6765 $352.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess