EN
  • EN
  • DE

PIC16C554/JW

Part No PIC16C554/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 896B EPROM/UV 18CERDIP  /  PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) EPROM, UV 18-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type EPROM, UV
RAM Size 80 x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm) Window
Supplier Device Package 18-CERDIP
Base Product Number PIC16C554
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 25
Win Source Part Number 1025631-PIC16C554/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C554/JW CAD Model

Description

Microchip Technology's PIC16C554/JW Microcontroller

The PIC16C554/JW from Microchip Technology is a robust 8-bit microcontroller that offers a perfect blend of performance, versatility, and reliability for a wide array of embedded applications. This particular model comes in a windowed ceramic package, which is ideal for applications where erasing and reprogramming the device using ultraviolet light is necessary, making it an excellent choice for prototyping, testing, and educational purposes.

Key Features

  • EPROM Memory: The PIC16C554/JW is equipped with 512 bytes of user-programmable EPROM, providing ample space for application code in small-scale embedded systems.
  • Input/Output Ports: This microcontroller features 20 input/output (I/O) pins, which are highly flexible and can be programmed to handle a variety of tasks, from simple digital signaling to more complex communication protocols.
  • Integrated Timers: It includes two built-in timers, which are essential for tasks that require precise timing such as event counting, pulse generation, and time-based control.
  • Serial Communication: The device supports serial communication via an on-board Universal Synchronous Asynchronous Receiver Transmitter (USART), allowing for easy data transfer between the microcontroller and other devices.
  • Wide Operating Voltage: Operating voltage ranges from 4.5V to 5.5V, providing flexibility in different power environments and ensuring compatibility with a variety of peripherals.
  • High-Speed Operation: With an operating speed of up to 20 MHz, the PIC16C554/JW can perform tasks quickly, making it suitable for time-sensitive applications.

Applications

The PIC16C554/JW is an excellent choice for applications that require a dependable and programmable microcontroller. Its versatility makes it suitable for a range of uses, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Custom hobbyist projects
  • Educational tools and kits

Microchip Technology's commitment to quality ensures that the PIC16C554/JW microcontroller is a reliable component for your embedded solutions. With its combination of power, flexibility, and ease of use, it stands out as a top choice for designers and engineers looking to bring their digital projects to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess