EN
  • EN
  • DE

PIC16C56-HS/P

Part No PIC16C56-HS/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16C56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C56-HS/P-NDR, PIC16C56HSP
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889362-PIC16C56-HS/P
Ultra Librarian 3D Model Ultra Librarian PIC16C56-HS/P CAD Model

Description

Microchip Technology's PIC16C56-HS/P Microcontroller

The PIC16C56-HS/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance in a compact package. This microcontroller is based on the popular PIC architecture, renowned for its simplicity and efficiency in a wide range of applications. With its high-speed (HS) variant, the PIC16C56-HS/P is particularly well-suited for time-critical tasks and applications requiring swift processing and response times.

Key Features

  • CPU: The core of the PIC16C56-HS/P is a high-performance RISC CPU, which provides a robust platform for executing instructions with a high degree of efficiency.
  • Memory: This microcontroller comes with 1K x 12 words of EPROM, allowing for ample space to store your application code. Additionally, it offers 25 bytes of data RAM for temporary data storage during operation.
  • I/O Pins: Equipped with 12 input/output pins, the PIC16C56-HS/P offers flexibility in interfacing with external peripherals, sensors, and actuators, making it ideal for a wide range of control applications.
  • Operating Speed: The HS version of the PIC16C56 operates at a higher clock speed, allowing for faster instruction execution and improved overall performance.
  • Instruction Set: The device features a versatile instruction set that supports a variety of operations, including logic control, arithmetic operations, and data manipulation.
  • Power Consumption: With low power consumption, the PIC16C56-HS/P is suitable for battery-operated and power-sensitive applications.
  • Package: The microcontroller is available in a 18-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into both prototyping and production environments.

Applications

The PIC16C56-HS/P microcontroller is a versatile solution that can be used in a variety of electronic applications. It is particularly well-suited for automation systems, consumer electronics, automotive applications, and custom embedded systems. Its high-speed operation makes it an excellent choice for applications that require real-time control, such as motor control systems, robotics, and various types of controllers and timers.

Overall, the PIC16C56-HS/P from Microchip Technology is a reliable and cost-effective microcontroller that offers the perfect balance between performance and ease of use, making it an ideal choice for both beginners and experienced developers alike.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess