EN
  • EN
  • DE

PIC16C56A-04/P

Part No PIC16C56A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061706-PIC16C56A-04/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C56A-04/P CAD Model

Description

Product Overview: PIC16C56A-04/P

The PIC16C56A-04/P is a high-performance microcontroller unit (MCU) from Microchip Technology, an industry leader in microcontroller and analog semiconductors. Designed to deliver exceptional power and flexibility, this MCU is part of Microchip's extensive range of PIC microcontrollers that are renowned for their ease of use and advanced features.

With its CMOS technology, the PIC16C56A-04/P offers a perfect solution for designers who are looking for a device with a minimal power requirement and robust performance. The device operates at a speed of 4 MHz, providing a balance between processing power and energy efficiency, making it ideal for a variety of low-power and high-speed applications.

The PIC16C56A-04/P comes in a 18-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs. It is suitable for a broad range of applications, including industrial control systems, automotive devices, consumer electronics, and more. The MCU's architecture is optimized for compiler efficiency, enabling developers to write compact and efficient code.

Key features of the PIC16C56A-04/P include:

  • Program Memory Type: OTP (One-Time Programmable)
  • Program Memory Size: 0.75KB (512 x 12)
  • CPU Speed: DC - 4 MHz
  • Number of I/Os: 12
  • Data RAM Size: 25 bytes
  • Operating Voltage Range: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C

The MCU also features a wide range of built-in peripherals, such as timers, and I/O ports, which can be easily programmed to suit a variety of tasks. Its robust instruction set and the ability to work with high-level languages make it a versatile choice for developers.

In summary, the PIC16C56A-04/P from Microchip Technology is a reliable and cost-effective microcontroller that provides the perfect blend of power, performance, and ease of use. Whether you are working on a simple control system or a complex application requiring multiple I/Os and processing capabilities, the PIC16C56A-04/P is designed to meet your needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess