EN
  • EN
  • DE

PIC16C57-HSI/SO

Part No PIC16C57-HSI/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SOIC  /  PIC series Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C57
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16C57-HSI/SO-NDR
Standard Package 27
Win Source Part Number 1084918-PIC16C57-HSI/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C57-HSI/SO CAD Model

Description

Microchip Technology PIC16C57-HSI/SO Microcontroller

The PIC16C57-HSI/SO is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a robust and flexible solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for both beginners and experienced developers alike.

Encased in a sleek SOIC package, the PIC16C57-HSI/SO features a high-speed CMOS technology that ensures low-power consumption and a high level of integration. The chip boasts a generous 2048x12 words of EPROM, which provides ample space for your application code, and 72 bytes of RAM for data storage. Its operating speed is impressive, with a maximum frequency of 20MHz, which translates to a performance of up to 5 million instructions per second (MIPS), ensuring swift processing and response times for time-critical tasks.

The microcontroller comes equipped with 20 I/O pins, which provides a great deal of flexibility for interfacing with external peripherals and devices. These I/O lines can be configured as inputs or outputs, allowing the microcontroller to interact with a wide array of sensors, actuators, and communication modules. Additionally, the PIC16C57-HSI/SO includes an 8-bit real-time clock/counter (RTCC) that can be used for timing and control applications.

One of the key features of the PIC16C57-HSI/SO is its robust instruction set, which includes 33 single-word instructions. This set of instructions simplifies programming and helps in creating efficient code, which is crucial for resource-constrained embedded systems. Moreover, the microcontroller supports interrupt capability, which enables it to respond quickly to external events, further enhancing its real-time performance.

Microchip Technology provides comprehensive support for the PIC16C57-HSI/SO with a wide range of development tools, including compilers, assemblers, and debuggers. This support, combined with extensive documentation and a strong community of users, makes it easier to develop and deploy applications swiftly and efficiently.

In summary, the PIC16C57-HSI/SO microcontroller is an excellent choice for designers looking for a high-performance, cost-effective solution for their embedded projects. Whether it's for industrial control systems, consumer electronics, automotive applications, or any other embedded task, this microcontroller offers the functionality and reliability needed to get the job done.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess