EN
  • EN
  • DE

PIC16C57-LP/SO

Part No PIC16C57-LP/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C57
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C57-LP/SO-NDR,PIC16C57LPSO
Standard Package 27
Win Source Part Number 1316801-PIC16C57-LP/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C57-LP/SO CAD Model

Description

Microchip Technology PIC16C57-LP/SO Microcontroller

The PIC16C57-LP/SO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and robust performance. This particular model is part of the expansive PIC microcontroller family, which is widely recognized for its ease of use and flexibility in various applications ranging from consumer electronics to industrial automation.

This MCU is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications. The 'LP' in its name denotes a low-power variant, ensuring energy-efficient operation which is critical for battery-operated devices.

At the core of the PIC16C57-LP/SO is an 8-bit architecture that provides a perfect balance between power consumption and processing capability. This microcontroller operates at a speed of up to 20 MHz, providing swift execution of instructions and enabling real-time response in time-critical applications. It features 2KB of on-board EPROM, which is used to store the application code, and 72 bytes of RAM for data storage.

The device offers a broad range of integrated peripherals, including:

  • 20 I/O pins which give designers the flexibility to connect a variety of inputs and outputs without the need for additional components.
  • An 8-bit timer and a prescaler which can be used for timing and counting applications.
  • Watchdog Timer (WDT) for system reliability and recovery from unexpected conditions.

Programmability is a key feature of the PIC16C57-LP/SO, and it can be programmed using Microchip's MPLAB integrated development environment (IDE). This environment simplifies development, allowing for efficient coding, debugging, and testing of applications.

Its wide operating voltage range of 2.5V to 5.5V allows the PIC16C57-LP/SO to be used in a diverse set of environments and power conditions, making it a versatile choice for designers. Furthermore, its robustness is highlighted by its extended temperature range, ensuring reliable operation under extreme conditions.

In summary, the PIC16C57-LP/SO from Microchip Technology is an excellent choice for those looking for a low-power, high-performance 8-bit microcontroller with a rich set of features, all packaged in a space-saving SOIC format.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess