EN
  • EN
  • DE

P60D080MX1C/9C021J

Part No P60D080MX1C/9C021J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX1C/9C021J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346566-P60D080MX1C/9C021J
Ultra Librarian 3D Model Ultra Librarian P60D080MX1C/9C021J CAD Model

Description

Introducing the Innovative P60D080MX1C/9C021J from NXP

The P60D080MX1C/9C021J is a cutting-edge product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to cater to a wide range of industrial, automotive, and consumer electronics applications, providing a robust and reliable solution for your electronic designs.

Key Features

  • High Performance: At the core of the P60D080MX1C/9C021J is a powerful processing unit that delivers exceptional performance for complex computational tasks. This makes it an ideal choice for applications requiring quick data processing and real-time operations.
  • Advanced Security: NXP's commitment to security is evident in this product, which includes advanced security features to protect against unauthorized access and ensure the integrity of data. It is built to offer a secure environment for sensitive applications.
  • Energy Efficiency: Designed with power conservation in mind, the P60D080MX1C/9C021J is energy-efficient, making it suitable for battery-operated devices or applications that require minimal power consumption.
  • Durability: The product is engineered to withstand harsh environmental conditions, ensuring reliability and longevity even in extreme temperatures, vibrations, or other challenging environments.

Applications

The versatility of the P60D080MX1C/9C021J allows it to be used across various platforms, including:

  • Automotive systems such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control systems where precision and uptime are critical
  • Consumer electronics that demand high performance and low power consumption

Technical Specifications

With its robust set of technical specifications, the P60D080MX1C/9C021J stands out as a superior choice for designers looking for a mix of performance, security, and efficiency. It supports a wide range of I/O options and connectivity protocols, ensuring seamless integration into existing systems and easy expansion for future needs.

Quality and Support

NXP is known for its quality products and excellent customer support. The P60D080MX1C/9C021J is backed by NXP's comprehensive technical support, ensuring that help is available when needed. Additionally, NXP provides detailed documentation and developer resources to facilitate the design and implementation process.

Whether you are developing the next generation of automotive technology, enhancing industrial automation, or innovating within consumer electronics, the P60D080MX1C/9C021J from NXP is a reliable and secure choice that will help bring your projects to life.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess