EN
  • EN
  • DE

PIC16C57-LP/SS

Part No PIC16C57-LP/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6.25V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889365-PIC16C57-LP/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C57-LP/SS CAD Model

Description

Microchip Technology's PIC16C57-LP/SS Microcontroller

The PIC16C57-LP/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, cost-effective solution with a robust set of features. This particular model is part of Microchip's renowned PIC16C family, known for their user-friendly interface and high-performance capabilities.

Key Features

  • High-Performance RISC CPU: The PIC16C57-LP/SS features a Reduced Instruction Set Computer (RISC) architecture that allows for fast and efficient processing with a minimal number of instructions.
  • Program Memory: It comes with 2K x 12 words of on-chip ROM, providing ample space for application code.
  • Data Memory: The device includes 72 x 8 bytes of RAM, ensuring sufficient working memory for intermediate calculations and data storage.
  • I/O Ports: The microcontroller offers 20 versatile input/output (I/O) pins, allowing for flexible interfacing with a wide range of peripherals and other devices.
  • Timer Module: An integrated 8-bit timer helps in managing time-critical operations and event counting.
  • Operating Voltage: The device operates at a voltage range of 2.5V to 5.5V, making it suitable for low-power as well as standard applications.
  • Speed: With a maximum clock speed of 20 MHz, the PIC16C57-LP/SS is capable of executing instructions swiftly, enhancing overall system performance.
  • Packaging: It is available in a 20-SSOP package, which is ideal for space-constrained applications.

Applications

The PIC16C57-LP/SS is an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation devices
  • Office machines
  • Medical devices

With its combination of performance, versatility, and ease of use, the PIC16C57-LP/SS microcontroller is a reliable solution for designers looking to optimize their embedded systems without incurring high costs or sacrificing functionality.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess