EN
  • EN
  • DE

PIC16C57C-04/P

Part No PIC16C57C-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 037618-PIC16C57C-04/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C57C-04/P CAD Model

Description

Microchip Technology's PIC16C57C-04/P Microcontroller

The PIC16C57C-04/P is a versatile 8-bit microcontroller from Microchip Technology, crafted for designers who require a dependable and cost-effective solution for their embedded projects. This particular model is part of the renowned PIC family, which has been widely adopted due to its ease of use, robust performance, and flexibility in various applications.

Key Features:

  • CPU: The PIC16C57C-04/P is built on a high-performance RISC CPU architecture, providing a solid foundation for applications that require efficient instruction execution, with a typical instruction cycle time of 1µs at 4MHz.
  • Program Memory: It boasts 3KB of on-board EPROM, allowing for ample space to store application code.
  • Data Memory: The device comes with 72 bytes of RAM, ensuring sufficient working memory for variables and data manipulation.
  • I/O Pins: It features 20 versatile input/output pins, which can be configured for a variety of functions and are essential for interfacing with other components in a system.
  • Operating Speed: The microcontroller operates at a frequency of 4MHz, providing a balance between speed and power consumption.
  • Supply Voltage: It can function within a range of 4.5V to 5.5V, making it compatible with standard 5V logic levels and suitable for many embedded applications.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Packaging: The PIC16C57C-04/P comes in a 28-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and can be easily handled and inserted into standard sockets or soldered onto a PCB.

Applications:

Due to its robust feature set and reliability, the PIC16C57C-04/P is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Hobbyist and educational projects

Whether you're developing a complex control system or simply experimenting with microcontrollers, the PIC16C57C-04/P offers a flexible and cost-effective solution that can meet the needs of both professional engineers and enthusiasts alike.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5036 $52.5252
17+ $6.1568 $104.6656
26+ $5.9644 $155.0744
35+ $5.7720 $202.0200
45+ $5.5796 $251.0820
60+ $5.0024 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess