EN
  • EN
  • DE

PIC16C57C-04/SP

Part No PIC16C57C-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061710-PIC16C57C-04/SP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C57C-04/SP CAD Model

Description

Microchip Technology PIC16C57C-04/SP Microcontroller

The PIC16C57C-04/SP is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high-performance and versatility in handling a wide range of embedded applications. This particular model comes in a 28-pin SPDIP (Single-in-Line Package) form factor, making it suitable for through-hole mounting on printed circuit boards.

At the heart of the PIC16C57C-04/SP is a robust processor capable of executing instructions efficiently, with an operating speed of 4 MHz. This speed is well-suited for applications requiring a good balance between power consumption and processing capability. The microcontroller is equipped with a generous 3 KB of on-board program memory, providing ample space for application code.

One of the standout features of the PIC16C57C-04/SP is its integrated EEPROM memory, which allows for data retention even after the power has been cycled, making it ideal for applications that require non-volatile memory storage. Additionally, the device offers 72 bytes of RAM, ensuring smooth operation and data handling during runtime.

The microcontroller comes with 20 I/O pins, providing a great deal of flexibility for interfacing with other components such as sensors, actuators, and communication devices. These I/O options make it a perfect choice for custom electronics projects, industrial control systems, and hobbyist applications alike.

Furthermore, the PIC16C57C-04/SP supports a wide range of peripherals and features, including an 8-bit timer, watchdog timer, and a versatile instruction set that enables efficient handling of various tasks. Its power-saving sleep mode ensures that it can be used in battery-powered devices without draining the power source quickly.

With its robust set of features and Microchip's reputation for reliability, the PIC16C57C-04/SP is an excellent microcontroller for developers and engineers looking to create sophisticated and durable electronic designs. Whether you're building a simple hobby project or a complex industrial system, this microcontroller offers the performance and flexibility needed to bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4469 $51.5752
19+ $5.2898 $100.5062
30+ $5.1245 $153.7350
41+ $4.9592 $203.3272
53+ $4.7939 $254.0767
70+ $4.2979 $300.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess