EN
  • EN
  • DE

PIC16C57C-04I/P

Part No PIC16C57C-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 210025-PIC16C57C-04I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C57C-04I/P CAD Model

Description

Microchip Technology's PIC16C57C-04I/P Microcontroller

The PIC16C57C-04I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance of performance, power consumption, and peripheral integration for a wide range of applications. This microcontroller is part of the renowned PIC16C family, known for its ease of use and reliability. It operates at a maximum frequency of 4 MHz, making it suitable for moderate-speed applications.

Encased in a 28-pin DIP (Dual Inline Package), the PIC16C57C-04I/P is ideal for embedded systems that require a robust physical form factor for through-hole mounting. The device offers a substantial program memory size of 3 KB, which is ample for many basic control tasks, and it does not require an external programmer as it utilizes EPROM technology for program storage, allowing for easy reprogramming during the development phase.

This microcontroller features a total of 20 I/O (Input/Output) pins, providing a generous number of connections for interfacing with sensors, actuators, and other peripheral devices. It also includes a built-in oscillator, which simplifies the design by reducing the need for external clock components. The PIC16C57C-04I/P operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environments.

With its low power consumption, the PIC16C57C-04I/P is an excellent choice for battery-operated and power-sensitive applications. It also boasts a wide operating voltage range of 2.5V to 5.5V, giving designers the flexibility to use it in various power supply scenarios. Additional features include a watchdog timer, which helps to maintain system integrity by resetting the microcontroller in the event of a software anomaly, and power-saving sleep mode, which further extends battery life in portable devices.

In summary, the PIC16C57C-04I/P from Microchip Technology is a reliable and cost-effective microcontroller solution that is well-suited for automation, consumer electronics, and automotive applications, among others. Its combination of programmability, I/O capabilities, and robust packaging makes it a smart choice for engineers and hobbyists alike.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5149 $52.6043
17+ $6.1660 $104.8220
26+ $5.9734 $155.3084
35+ $5.7807 $202.3245
45+ $5.5880 $251.4600
60+ $5.0099 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess