EN
  • EN
  • DE

PIC16C57C-04I/SO

Part No PIC16C57C-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 038375-PIC16C57C-04I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C57C-04I/SO CAD Model

Description

Microchip PIC16C57C-04I/SO Microcontroller

The PIC16C57C-04I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications that require a robust and efficient control solution. This particular model is part of the popular PIC16C family, known for its ease of use, low power consumption, and flexible feature set that caters to a wide range of applications.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16C57C-04I/SO offers a streamlined integration into surface-mount technology (SMT) based designs. It operates at a frequency of 4 MHz, providing a balanced performance for time-critical tasks in embedded systems. The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions, making it suitable for industrial, automotive, and outdoor applications.

Key features of the PIC16C57C-04I/SO include:

  • Memory: The device comes with 2 KB of on-chip program memory, which is ample for small to medium complexity programs. Additionally, it has 72 bytes of data RAM for temporary data storage during operation.
  • I/O Ports: The microcontroller boasts 20 general-purpose input/output (GPIO) pins, providing ample interface options for sensors, actuators, and other peripherals.
  • Timer: An integrated 8-bit timer helps in managing time-related tasks, such as generating time delays or measuring pulse widths.
  • Instruction Set: The device utilizes a simple yet powerful instruction set that allows for efficient programming and quick development cycles.
  • Power Management: It features a power-saving sleep mode, which significantly reduces power consumption when the microcontroller is not active, thus extending the battery life of portable devices.

The PIC16C57C-04I/SO is ideal for a variety of applications including consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its combination of performance, power efficiency, and I/O flexibility, alongside the reliability of Microchip Technology, makes it a go-to choice for engineers and designers looking for a dependable microcontroller solution.

With its extensive support and documentation, as well as the availability of development tools and software libraries, the PIC16C57C-04I/SO provides a solid foundation for both simple and complex electronic designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5867 $53.1069
17+ $6.2250 $105.8250
25+ $6.0305 $150.7625
35+ $5.8360 $204.2600
45+ $5.6414 $253.8630
60+ $5.0578 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess