The PIC16C58A-10SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is designed to offer a cost-effective solution for a wide range of applications in the industrial, automotive, and consumer markets.
Key Features
- Core: The PIC16C58A-10SO features a powerful PIC architecture with a CPU speed of 10 MHz, providing robust processing capabilities for complex tasks.
- Memory: It comes with 3 KB of on-chip EPROM program memory, allowing for reliable storage of application code.
- I/O Pins: The device includes 20 versatile input/output pins, enabling it to interface with a variety of peripheral devices and sensors.
- Operating Voltage: The microcontroller operates within a range of 4.0V to 5.5V, making it suitable for a broad spectrum of power supply conditions.
- Temperature Range: It is designed to perform reliably within an industrial temperature range of -40°C to +85°C.
- Package: The PIC16C58A-10SO is offered in a 18-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
Applications
Thanks to its versatile nature and robust feature set, the PIC16C58A-10SO is suitable for a multitude of applications, including:
- Automation systems
- Automotive electronics
- Consumer electronics
- Smart sensors
- Security systems
- Embedded systems
Support and Resources
Microchip Technology provides extensive support for the PIC16C58A-10SO through its comprehensive online resources. Developers can access a wide range of tools, including development kits, software libraries, and documentation, to facilitate the design and development process. Additionally, Microchip's active community and technical support team are available to assist with any questions or challenges that may arise.