EN
  • EN
  • DE

TL061BCDR

Part No TL061BCDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099505-TL061BCDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL061BCDR CAD Model

Description

Product Overview: TL061BCDR from Texas Instruments

The TL061BCDR is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is well-suited for a variety of applications that require low power consumption without sacrificing the quality of performance. Its design is optimized for low-voltage, single-supply operation, making it ideal for battery-powered devices and portable electronics.

The TL061BCDR belongs to the TL06x series of JFET-input operational amplifiers, which are designed to offer a good balance between cost and performance. It features a low input bias and offset current, as well as a high input impedance, which minimizes the loading effect on the source circuit. This makes it particularly useful for high-impedance sensor amplification and precision analog processing tasks.

One of the key advantages of the TL061BCDR is its low power consumption, drawing a typical supply current of just 200 µA. This is significantly lower than the industry standard for operational amplifiers, making it an excellent choice for energy-sensitive applications. Despite its low power usage, it maintains a high slew rate and a wide bandwidth, which are critical parameters for fast and accurate signal processing.

The TL061BCDR comes in a compact 8-pin SOIC package, which is well-suited for space-constrained applications. It has a wide supply voltage range from 6V to 36V, or ±3V to ±18V for split supplies, providing designers with flexibility in various circuit configurations. Furthermore, it features a phase-reversal protection mechanism, which prevents unwanted phase reversal when the input voltage exceeds the power supply rails.

Texas Instruments ensures that the TL061BCDR meets high-quality standards, offering robust performance across a wide temperature range of 0°C to 70°C. Its applications span across audio and music, sensor signal conditioning, active filters, and many other analog circuits, making it a versatile component for both hobbyists and professional engineers alike.

In summary, the TL061BCDR from Texas Instruments stands out for its low power consumption, high input impedance, and excellent performance, all packed in a small footprint. It's a reliable choice for those who require an efficient and precise operational amplifier in their electronic designs.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess