EN
  • EN
  • DE
  • IT

PIC16C58BT-04/SO

Part No PIC16C58BT-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 3V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889369-PIC16C58BT-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C58BT-04/SO CAD Model

Description

The PIC16C58BT-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is a member of the renowned PIC (Peripheral Interface Controller) family, which is well-regarded for its ease of use, reliability, and flexibility in various electronic systems.

Key Features:

  • CPU: The device features a powerful yet efficient RISC architecture with a minimal instruction set, enabling fast execution of instructions and optimal control over various peripheral functions.
  • Memory: It comes with a generous amount of onboard EPROM, which allows for the storage of user programs that control the operation of the device. This non-volatile memory ensures that the program remains intact even when power is removed.
  • Speed: With an operating speed of 4 MHz (PIC16C58BT-04), this microcontroller provides a swift response and real-time performance for time-sensitive tasks.
  • I/O Ports: The device includes multiple general-purpose input/output pins that can be configured for a variety of functions, offering great versatility in interfacing with external circuits and peripherals.
  • Package: The PIC16C58BT-04/SO is available in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications due to its compact footprint.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Power Consumption: Microchip Technology has engineered this microcontroller to have low power consumption, making it an excellent choice for battery-operated and power-sensitive devices.

The PIC16C58BT-04/SO is suitable for a variety of applications, including but not limited to automation systems, consumer electronics, automotive components, and portable devices. Its robust design and comprehensive feature set make it a reliable choice for designers looking to implement a microcontroller that balances performance with power efficiency.

Whether you are developing a simple control system or a complex embedded solution, the PIC16C58BT-04/SO from Microchip Technology offers the flexibility and dependability needed to ensure your product's success.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess