EN
  • EN
  • DE

PIC16C621-04I/SO

Part No PIC16C621-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 80 x 8
Supply Voltage 3 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
RoHS State Request Verification
Win Source Part Number 1237818-PIC16C621-04I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C621
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C621-04I/SO CAD Model

Description

The PIC16C621-04I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This microcontroller is part of Microchip's PIC16C family, renowned for its ease of use and robust performance in a variety of electronic systems.

Key Features:

  • Core: 8-bit CMOS microcontroller with a Harvard architecture that ensures a clear distinction between program and data memory for efficient instruction execution.
  • Speed: Operates at a maximum frequency of 4 MHz, providing a balance between speed and power consumption.
  • Program Memory: Equipped with 1.75 KB of on-chip EPROM, allowing for reliable storage and execution of application code.
  • Data Memory: Features 128 bytes of RAM for variable storage and 64 bytes of EEPROM for non-volatile data retention.
  • I/O Ports: Includes 13 general-purpose I/O pins, which can be configured for various input/output functions to interface with sensors, actuators, and other peripherals.
  • Timers: Contains two versatile 8-bit timers that can be used for timing and counting applications.
  • Power-Saving Modes: Offers power-saving features such as Sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Package: Available in a 18-pin SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Serial Communication: Supports serial programming and has a synchronous serial port that can be used for SPI or I²C communication.

The PIC16C621-04I/SO microcontroller is an excellent choice for designers looking for a cost-effective, yet powerful microcontroller for their embedded systems. With its rich set of features and Microchip's commitment to quality, this microcontroller is suitable for a wide array of applications including industrial control systems, consumer electronics, automotive applications, and much more.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5118 $50.2360
49+ $2.0610 $100.9890
76+ $1.9966 $151.7416
104+ $1.9322 $200.9488
134+ $1.8678 $250.2852
180+ $1.6746 $301.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess