EN
  • EN
  • DE

PIC16C621A-04/SS

Part No PIC16C621A-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 96 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1237819-PIC16C621A-04/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C621
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-04/SS CAD Model

Description

The PIC16C621A-04/SS is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which has been celebrated for its ease of use, reliability, and flexibility in various electronic systems.

Key Features:

  • High-Performance RISC CPU: The PIC16C621A-04/SS features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, providing efficient operation at a speed of up to 4 MHz.
  • Program Memory: It comes with 1.75KB of on-board EPROM, allowing ample space for application code storage.
  • Data Memory: The device includes 128 bytes of RAM for variable storage and 64 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The microcontroller offers 13 I/O pins, giving designers the flexibility to interface with a variety of peripherals and sensors.
  • Integrated Features: It incorporates essential components such as an 8-bit timer/counter, Watchdog Timer (WDT), Power-on Reset (POR), and Device Reset Timer (DRT) for robust system management.
  • Power Efficiency: The PIC16C621A-04/SS is designed for low-power consumption, with power-saving features like Sleep mode, making it ideal for battery-operated devices.
  • SSOP Package: The device is available in a 20-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications:

The versatility of the PIC16C621A-04/SS makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

With its robust feature set and Microchip's commitment to quality, the PIC16C621A-04/SS is a reliable microcontroller choice for designers and engineers seeking a high-performance, low-cost solution for their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess