EN
  • EN
  • DE

PIC16C63-04E/SP

Part No PIC16C63-04E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237840-PIC16C63-04E/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C63
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C63-04E/SP CAD Model

Description

Product Overview: PIC16C63-04E/SP

The PIC16C63-04E/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 8-bit microcontroller is designed with CMOS technology and is part of Microchip's extensive PIC16C product line, known for its robustness and versatility in various electronic applications.

Key Features:

  • Core: The device is built around an 8-bit PIC architecture that offers a perfect blend of power efficiency and processing capability, making it suitable for a wide range of applications.
  • Clock Speed: It operates at a clock speed of 4 MHz, providing a balanced performance for time-sensitive tasks without excessive power consumption.
  • Program Memory: The microcontroller comes with 7 KB of on-board program memory, which is ample space for storing application code in many embedded systems.
  • Data Memory: With 192 bytes of RAM, the PIC16C63-04E/SP can handle data-intensive operations, making it ideal for data manipulation and real-time processing tasks.
  • I/O Pins: It features 22 input/output pins, offering considerable flexibility to interface with peripherals, sensors, and other external devices.
  • Peripherals: The MCU includes a variety of built-in peripherals, such as timers, an analog-to-digital converter (ADC), and serial communication modules that enhance its functionality without the need for additional components.
  • Power-Saving Modes: It supports power-saving modes like Sleep and Idle, which are crucial for battery-operated devices where power efficiency is a priority.
  • Package: The product is available in a 28-pin SPDIP (Plastic Dual In-line Package) that ensures ease of integration into circuit boards and compatibility with standard socket types.

Applications:

The PIC16C63-04E/SP is a versatile MCU that can be employed in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation

With its robust feature set and Microchip's reputation for reliability, the PIC16C63-04E/SP is an excellent choice for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess