EN
  • EN
  • DE
  • IT

PIC16C63AT-04/SO

Part No PIC16C63AT-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C63
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C63AT-04/SO-NDR
Standard Package 1,600
Win Source Part Number 1322426-PIC16C63AT-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C63AT-04/SO CAD Model

Description

Microchip Technology's PIC16C63AT-04/SO Microcontroller

The PIC16C63AT-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model comes in a small-outline (SO) package and operates at a speed of 4 MHz, making it a suitable choice for a wide range of applications where space and power efficiency are critical factors.

Key Features

  • Core: The microcontroller features the powerful PIC architecture with a 14-bit instruction set, which provides a perfect balance between low power consumption and high performance.
  • Memory: It includes 4KB of on-board program memory and 192 bytes of RAM, allowing for efficient handling of complex algorithms and buffer storage.
  • I/O Ports: With 22 I/O pins, this device offers ample connectivity options for interfacing with a wide range of peripheral devices and sensors.
  • Timers: Equipped with two timers, it provides excellent support for time-related operations, including pulse width modulation (PWM) for motor control and other time-sensitive tasks.
  • Serial Communication: The PIC16C63AT-04/SO supports USART for serial communication, which can be used for data exchange with other microcontrollers, computers, or network modules.
  • Power Consumption: Designed for low-power applications, it features a power-saving sleep mode, which significantly reduces power consumption when the device is idle.

Applications

The versatility of the PIC16C63AT-04/SO makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation systems

Microchip Technology's commitment to quality ensures that the PIC16C63AT-04/SO microcontroller is a reliable and cost-effective solution for designers looking to optimize their embedded systems. Whether it's for prototyping or mass production, this microcontroller is an excellent choice for developers seeking a balance between performance and power efficiency.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess