EN
  • EN
  • DE

PIC16C67-20/P

Part No PIC16C67-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 40DIP / MCU 8-bit PIC RISC 14KB EPROM 3.3V/5V 40-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 368 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 791921-PIC16C67-20/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C67
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C67-20/P CAD Model

Description

The PIC16C67-20/P is a high-performance CMOS fully-static 8-bit microcontroller with integrated analog-to-digital (A/D) converter from Microchip Technology. Designed to cover a wide array of applications within the embedded systems domain, this microcontroller is a part of Microchip's extensive PIC family, known for its robust architecture, versatility, and ease of use.

Key Features:

  • CPU: The device is built around a powerful PIC architecture with a maximum clock speed of 20 MHz, providing swift execution of instructions and suitable for time-critical tasks.
  • Program Memory: It comes with 14KB of on-board program memory, ensuring ample space for complex programs and software stacks.
  • EEPROM: 256 bytes of EEPROM data memory is included, allowing for easy data storage without the need for external memory components.
  • I/O Pins: The microcontroller offers 33 I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit A/D converter allows the microcontroller to process analog signals, making it ideal for applications requiring sensor data acquisition.
  • Timers: It incorporates three timers, including a timer capable of 8-bit and 16-bit settings, providing comprehensive timing solutions for a variety of tasks.
  • Serial Communication: Features like USART (Universal Synchronous Asynchronous Receiver Transmitter) enable easy serial communication, facilitating connections with other microcontrollers, computers, and various digital systems.
  • Power Management: The PIC16C67-20/P supports power-saving modes, including an idle mode and a power-down mode, which significantly reduce power consumption for battery-powered applications.

Applications:

The versatility of the PIC16C67-20/P makes it suitable for a wide range of applications, such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation
  • Medical devices
  • Robotics

With its robust feature set and Microchip's renowned support and resources, the PIC16C67-20/P is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess