EN
  • EN
  • DE

PIC16C711-20/SO

Part No PIC16C711-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061744-PIC16C711-20/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C711-20/SO CAD Model

Description

Product Overview: PIC16C711-20/SO from Microchip Technology

The PIC16C711-20/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features and capabilities manufactured by Microchip Technology. This device is designed to support a wide range of applications, from automotive industries to consumer electronics, due to its versatility and powerful instruction set.

Key Features:

  • CPU: The PIC16C711-20/SO boasts a powerful CPU with a Harvard architecture that allows for a separate 14-bit instruction bus and an 8-bit data bus. This separation ensures efficient instruction execution, with speeds up to 20 MHz (20 million instructions per second).
  • Memory: Equipped with 1.75KB of on-chip program memory and 68 bytes of user RAM, the microcontroller can handle complex tasks and processes.
  • I/O Ports: It includes 13 I/O pins that provide the flexibility for interfacing with external devices, making it suitable for a wide range of control applications.
  • Analog Features: The device comes with an 8-bit analog-to-digital converter (ADC) with 4 channels, allowing for the conversion of analog signals to digital, making it ideal for sensor-based applications.
  • Timer Modules: It contains two timer modules (Timer0 and Timer1) which are useful for time-related control operations such as pulse generation and measurement.
  • EEPROM: The PIC16C711-20/SO includes 128 bytes of EEPROM data memory which is beneficial for non-volatile storage of data.
  • Watchdog Timer: A built-in watchdog timer helps in maintaining the system reliability by resetting the microcontroller in case of a software malfunction.
  • Power-Saving Modes: Multiple power-saving modes, such as sleep mode, help in reducing power consumption to a minimum, extending the life of battery-operated devices.
  • Package: The microcontroller is available in a 18-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications:

The PIC16C711-20/SO can be used in a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Remote sensors
  • Security systems

With its robust feature set and Microchip's commitment to quality, the PIC16C711-20/SO is an excellent choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0476 $63.3332
16+ $7.4238 $118.7808
25+ $7.1917 $179.7925
34+ $6.9597 $236.6298
43+ $6.7278 $289.2954
58+ $6.0318 $349.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess