EN
  • EN
  • DE

PIC16C712-20I/SS

Part No PIC16C712-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889397-PIC16C712-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C712-20I/SS CAD Model

Description

Microchip Technology PIC16C712-20I/SS Microcontroller

The PIC16C712-20I/SS is a versatile 8-bit microcontroller designed by Microchip Technology, known for its robust performance and reliability in a wide range of applications. This particular model comes with a wealth of features that make it suitable for automation, consumer electronics, automotive industries, and more.

At the heart of the PIC16C712-20I/SS is a high-performance RISC CPU, which provides the efficiency and speed expected from modern microcontrollers. It operates at a speed of 20MHz, ensuring swift execution of instructions and the ability to handle complex tasks with ease. The device is also equipped with 3.5KB of on-chip program memory, allowing for the storage of sizeable codebases without the need for external memory components.

One of the key advantages of the PIC16C712-20I/SS is its 128 bytes of RAM, which is ample for variable storage and data manipulation. Additionally, it features 64 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be preserved between power cycles.

The microcontroller supports a versatile set of peripherals, including 13 I/O pins that can be configured to interface with a variety of external devices. It also includes an 8-bit timer, a watchdog timer, and an onboard analog-to-digital converter (ADC) with up to 8 channels, providing the necessary tools for timing operations and interfacing with analog sensors.

For communication purposes, the PIC16C712-20I/SS offers serial programming capabilities and a USART module for serial communication, which can be configured for a variety of serial protocols, including RS-232, RS-485, and more.

This microcontroller is available in a 20-SSOP package, making it compact and easy to integrate into space-constrained designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions. With its power-saving features, such as a selectable oscillator and power-saving sleep mode, the PIC16C712-20I/SS is designed to excel in applications where power efficiency is crucial.

Overall, the PIC16C712-20I/SS from Microchip Technology is an excellent choice for designers looking for a microcontroller that balances performance, memory, and peripheral flexibility with power efficiency and compact packaging.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess