EN
  • EN
  • DE

PIC18F4320-I/P

Part No PIC18F4320-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4320
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655547-PIC18F4320-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4320-I/P CAD Model

Description

Microchip Technology PIC18F4320-I/P Microcontroller

The PIC18F4320-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 8-bit microcontroller is a part of Microchip's extensive PIC18F family, designed to cater to a wide range of applications, from industrial control systems to automotive applications, consumer electronics, and more.

With a robust architecture, the PIC18F4320-I/P operates at a maximum frequency of 40MHz. It comes with an enhanced flash memory of 16KB, which is ideal for storing complex programs and codes. Additionally, it offers 768 bytes of EEPROM, which provides ample space for non-volatile data storage, ensuring data retention even after the power is turned off.

This MCU is equipped with 1536 bytes of RAM, facilitating efficient data handling and processing. It features a variety of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) that allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks. The device also includes two analog comparators, enhancing its capability in control systems.

The PIC18F4320-I/P supports various serial communication interfaces, such as SPI, I2C, and USART, providing versatile options for connectivity and data exchange with other devices. This flexibility makes it a preferred choice for complex embedded systems that require reliable communication.

With 35 I/O pins, the microcontroller offers extensive interfacing opportunities. These pins are highly configurable, enabling designers to tailor the device to specific application needs. The MCU operates within a voltage range of 2.0V to 5.5V, allowing for use in both low-power and standard-power devices.

Available in a 40-pin PDIP (Plastic Dual In-line Package), the PIC18F4320-I/P is easy to handle and integrate into various circuit designs. Its temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions.

In summary, the PIC18F4320-I/P from Microchip Technology is a versatile and powerful microcontroller that delivers performance, memory, and peripheral versatility required for demanding embedded applications. Its combination of features makes it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3248 $67.9488
13+ $9.2920 $120.7960
20+ $9.0021 $180.0420
27+ $8.7122 $235.2294
35+ $8.4211 $294.7385
46+ $7.5502 $347.3092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess