EN
  • EN
  • DE

PIC16C716-04/P

Part No PIC16C716-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 045829-PIC16C716-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C716-04/P CAD Model

Description

Product Overview: PIC16C716-04/P

The PIC16C716-04/P is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model comes in a DIP (Dual Inline Package) form factor, denoted by the '/P' in its name, making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • Core: The PIC16C716-04/P is built around a powerful PIC architecture, which is known for its ease of use and wide range of applications. The CPU runs at a speed of 4 MHz, which is indicated by the '-04' in the product name, providing a good balance between power consumption and processing capability.
  • Memory: It comes equipped with 3.5 KB of program memory and 128 bytes of RAM, allowing for the storage of a reasonable amount of code and data for small to medium-sized projects.
  • I/O and Peripherals: The device features 13 I/O pins, which provide ample connectivity for interfacing with sensors, actuators, and other peripherals. It also includes an 8-bit timer, a watchdog timer, and an analog comparator, which add to its versatility in various applications.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it ideal for applications that require sensor data acquisition.
  • EEPROM: With 128 bytes of EEPROM, the PIC16C716-04/P offers non-volatile memory storage for critical data that must be preserved across power cycles.
  • Power-Saving Features: The microcontroller includes power-saving modes such as sleep mode, which helps reduce power consumption during periods of inactivity.

Applications

The PIC16C716-04/P is suitable for a wide variety of applications, including but not limited to, industrial control systems, consumer electronics, automotive applications, and hobbyist projects. Its robust feature set and ease of programming make it a popular choice for both professionals and enthusiasts looking to create reliable and efficient electronic designs.

Conclusion

Overall, the PIC16C716-04/P from Microchip Technology is a compact, feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a multitude of embedded system applications. Whether you're designing a simple DIY project or a complex industrial system, the PIC16C716-04/P provides a solid foundation for your electronic innovations.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4276 $62.8552
5+ $25.7865 $128.9325
7+ $24.9803 $174.8621
10+ $24.1753 $241.7530
13+ $23.3691 $303.7983
17+ $20.9517 $356.1789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess