EN
  • EN
  • DE

MC74HC4053DT

Part No MC74HC4053DT
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 3 FUNC / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4053
Standard Package 1,268 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926301-MC74HC4053DT
Ultra Librarian 3D Model Ultra Librarian MC74HC4053DT CAD Model

Description

ON Semiconductor MC74HC4053DT Triple 2-Channel Analog Multiplexer/Demultiplexer IC

The ON Semiconductor MC74HC4053DT is a versatile and high-performance Triple 2-Channel Analog Multiplexer/Demultiplexer integrated circuit designed to handle both digital and analog signals. This multiplexer/demultiplexer (mux/demux) IC is a crucial component in various electronic applications where efficient signal routing is needed, such as in data acquisition systems, communication systems, and signal processing units.

Constructed with Silicon Gate CMOS technology, the MC74HC4053DT offers a robust feature set that includes low power consumption, high noise immunity, and the ability to operate from a wide range of power supply voltages, from 2V to 6V. This makes it suitable for battery-operated devices as well as for interfacing with standard digital systems.

The device features three separate digital select inputs (S0, S1, and S2), which control the signal paths of the two independent channels per multiplexer. It can handle both analog signals and digital signals up to 20 MHz, providing a flexible solution for various signal switching requirements. The IC has an inherent advantage in that it can pass signals in both directions, functioning as either a multiplexer or a demultiplexer.

Each multiplexer in the MC74HC4053DT has two input/output ports (X, Y), one common output/input (Z), and an inhibit input, which when activated, disconnects the multiplexer - a useful feature for reducing power consumption when the mux is not in active use. The IC's analog inputs can accept a wide range of signal levels, including those above the supply voltage, thanks to its built-in level-shifting capability.

The MC74HC4053DT comes in a TSSOP-16 package, which is ideal for space-constrained applications. Its pin configuration is designed for easy PCB layout and compatibility with standard automated assembly processes, ensuring a straightforward integration into various designs.

Overall, the ON Semiconductor MC74HC4053DT is a reliable and flexible choice for designers looking to incorporate efficient signal routing in their electronic designs, delivering high performance in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess