EN
  • EN
  • DE

PIC16C72/JW

Part No PIC16C72/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 3.5KB EPROM 28CERDIP / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 28-CerDip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type EPROM, UV
RAM Size 128 x 8
Supply Voltage - Operating 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-CDIP (0.300", 7.62mm) Window
Supplier Device Package 28-CerDip
Base Product Number PIC16C72
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C72/JW-NDR
Standard Package 15
Win Source Part Number 1196447-PIC16C72/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C72/JW CAD Model

Description

PIC16C72/JW - Microchip Technology

The PIC16C72/JW is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is packed with Microchip's PIC architecture and is designed to deliver a perfect blend of power, versatility, and efficiency, making it a top choice for a wide range of embedded applications.

At the core of the PIC16C72/JW lies a powerful RISC processor that offers a maximum speed of 20 MHz, providing the computational speed necessary for complex tasks. The device comes with a generous 3.5KB of on-board program memory and 128 bytes of RAM, ensuring ample space for application code and data storage. Additionally, the microcontroller features a 128-byte EEPROM for non-volatile data storage, which is ideal for storing configuration parameters that must be preserved during power cycles.

This microcontroller is equipped with 22 I/O pins, giving developers the flexibility to interface with a wide range of peripherals and sensors. The PIC16C72/JW also boasts an 8-channel, 8-bit analog-to-digital converter (ADC), providing the capability to convert analog signals into digital data for processing. This feature is particularly useful in applications that require environmental monitoring or sensor data acquisition.

The PIC16C72/JW offers a variety of serial communication interfaces, including SPI and I2C, allowing for easy connectivity with other microcontrollers, external memory, and various digital devices. Additionally, it supports a USART module, enabling serial communication over RS-232, RS-485, or similar standards.

With its robust interrupt handling capabilities, the PIC16C72/JW can manage multiple tasks and respond to real-time events with ease. Its programmable timer modules and Watchdog Timer ensure precise timing operations and system reliability.

Designed with power efficiency in mind, the PIC16C72/JW supports a wide operating voltage range from 4.0V to 5.5V, making it suitable for battery-operated and portable devices. Its JW package, a windowed ceramic package, allows for easy erasure and reprogramming, which is particularly useful during the development and prototyping phases.

In summary, the PIC16C72/JW from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features suited for a multitude of embedded systems applications. Its combination of memory, I/O flexibility, and serial communication options make it an ideal choice for designers looking for a reliable and efficient solution in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess