EN
  • EN
  • DE

PIC16C72A-04/SP

Part No PIC16C72A-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 038049-PIC16C72A-04/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-04/SP CAD Model

Description

Microchip Technology's PIC16C72A-04/SP Microcontroller

The PIC16C72A-04/SP is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency for a wide range of embedded applications. This microcontroller is part of the PIC16C family, known for its user-friendly interface and robust architecture, making it an ideal choice for both beginners and experienced developers alike.

With its high-speed processor running at 4 MHz, the PIC16C72A-04/SP is capable of executing most instructions in just 1 microsecond, providing the speed necessary for time-critical tasks. The device comes in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, offering a compact solution for space-constrained applications.

Key features of the PIC16C72A-04/SP include:

  • Memory: It boasts a program memory of 3.5KB, along with 128 bytes of RAM and 64 bytes of EEPROM. This generous memory allocation allows for complex programs and data storage without the need for external memory components.
  • I/O Ports: The microcontroller provides 22 I/O pins, giving developers ample flexibility to connect a variety of peripherals and to handle multiple tasks simultaneously.
  • Timers: It includes three independent timers/counters, which can be used for precise event timing, pulse generation, and time-based control.
  • Communication: For communication purposes, the device supports serial programming and a synchronous serial port that can be configured for either 3-wire SPI or 2-wire I²C communication.
  • Interrupt Capability: The PIC16C72A-04/SP has 8 sources of interrupts, enhancing its ability to respond to external events with minimal CPU intervention.
  • Analog-to-Digital Converter: It includes a built-in 8-channel, 8-bit analog-to-digital converter, allowing the microcontroller to interface with analog sensors and convert their output to digital values for processing.
  • Power-Saving Features: The device offers power-saving modes such as Sleep mode, which significantly reduces power consumption during idle periods.

This microcontroller is perfect for applications requiring a balance between power and performance, such as industrial control systems, automotive applications, robotics, and custom embedded solutions. With its robust set of features and Microchip's commitment to quality, the PIC16C72A-04/SP is a reliable choice for your next project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0316 $51.5800
120+ $0.8464 $101.5680
185+ $0.8200 $151.7000
255+ $0.7935 $202.3425
330+ $0.7671 $253.1430
440+ $0.6877 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess