EN
  • EN
  • DE

PIC16C72A-20I/SS

Part No PIC16C72A-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16C72
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C72A-20I/SS-NDR
Standard Package 47
Win Source Part Number 1318895-PIC16C72A-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20I/SS CAD Model

Description

Microchip PIC16C72A-20I/SS Microcontroller

The PIC16C72A-20I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. This versatile microcontroller is designed to handle a wide range of embedded applications. Its compact SSOP (Shrink Small Outline Package) form factor makes it an ideal choice for space-constrained applications.

Key Features:

  • CPU Speed: The PIC16C72A-20I/SS operates at a clock speed of 20 MHz, providing a robust platform for applications requiring fast processing and response times.
  • Program Memory: It comes with 3.5KB of on-board program memory, ensuring ample space for application code.
  • RAM: This microcontroller offers 128 bytes of RAM, facilitating efficient data handling and storage.
  • I/O Ports: With 22 I/O pins, it allows for flexible interfacing with peripheral devices.
  • Timers: Equipped with two timers, it can manage time-sensitive operations without burdening the CPU.
  • Serial Communication: The inclusion of a USART module enables serial communication, which is essential for interfacing with other microcontrollers and peripherals.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows the microcontroller to convert analog signals to digital, expanding its application in sensor-based systems.
  • Operating Voltage: It has a wide operating voltage range from 4.0V to 5.5V, providing flexibility in various power supply scenarios.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Applications:

The PIC16C72A-20I/SS is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation

Reliability and Support:

Microchip Technology provides extensive support for the PIC16C72A-20I/SS, with comprehensive technical documentation, development tools, and software libraries to streamline the design process. This microcontroller is a reliable and cost-effective solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess