EN
  • EN
  • DE

PIC16C73A-04I/SO

Part No PIC16C73A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C73
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C73A-04I/SO-NDR,PIC16C73A04ISO
Standard Package 27
Win Source Part Number 1322715-PIC16C73A-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C73A-04I/SO CAD Model

Description

Microchip Technology's PIC16C73A-04I/SO Microcontroller

The PIC16C73A-04I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the expansive PIC microcontroller family, which is widely appreciated for its ease of use and reliability in various electronic applications. The PIC16C73A-04I/SO, in particular, is designed to cater to a wide range of tasks, from simple to complex, making it an ideal choice for both hobbyists and professional developers.

The PIC16C73A-04I/SO operates at a speed of 4 MHz, delivering efficient processing capabilities for time-sensitive applications. It is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained designs. This MCU is designed with an 8-bit architecture, which is perfect for applications that require a balance between control performance and power consumption.

This microcontroller features 192 bytes of RAM and 7 KB of on-chip program memory (EPROM), providing ample space for code and data storage for a variety of applications. The device also includes a rich set of peripherals, such as:

  • 22 I/O pins that allow for flexible interfacing with external devices
  • Two capture/compare/PWM (CCP) modules to enhance control applications
  • Five channels of 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors
  • A synchronous serial port (SSP) with SPI and I2C capabilities for communication with other digital devices
  • Two timers and a watchdog timer for scheduling and system reliability

The PIC16C73A-04I/SO also boasts robust protection features, including Power-On Reset (POR), brown-out detection, and a programmable low-voltage detection mechanism, ensuring stable operation under varying power conditions. The MCU is capable of operating across a wide temperature range, making it suitable for industrial and automotive applications.

Overall, the PIC16C73A-04I/SO from Microchip Technology is a versatile and reliable microcontroller that combines performance, low power consumption, and a wealth of features, making it an excellent choice for a broad spectrum of electronic projects and products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess