EN
  • EN
  • DE

PIC16C73B-04I/SP

Part No PIC16C73B-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 210043-PIC16C73B-04I/SP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-04I/SP CAD Model

Description

Microchip Technology's PIC16C73B-04I/SP Microcontroller

The PIC16C73B-04I/SP is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and high performance. This particular model comes in a 28-pin SPDIP (Single in-line Package, Plastic DIP) package, making it suitable for through-hole PCB mounting, which is preferred for prototyping and small production runs.

With its 20 MHz maximum clock speed and an operating voltage range of 4.5V to 5.5V, the PIC16C73B-04I/SP is an ideal choice for a wide array of applications, from simple to complex. It offers a robust set of peripherals, including:

  • Serial Communication: Integrated USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, which is essential for communicating with other microcontrollers, computers, or peripherals.
  • Timers: Three distinct timers that can be used for timing events, generating interrupts, or measuring pulse widths.
  • PWM (Pulse Width Modulation): Provides PWM outputs for precision control over motors, lighting, or other PWM-enabled devices.
  • Analog-to-Digital Converter (ADC): An 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing.

With 7 KB of on-chip program memory and 192 bytes of RAM, the PIC16C73B-04I/SP can handle a variety of tasks and processes. Its EPROM technology makes it easy to program and reprogram during the development phase, offering flexibility and convenience to developers.

The microcontroller also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) which ensure reliable operation under varying conditions. Additionally, it has a Watchdog Timer (WDT) to recover from unintended operation due to software anomalies.

For security and data integrity, the PIC16C73B-04I/SP includes code-protection features to prevent unauthorized reading or copying of the firmware. Its industrial temperature range (-40°C to +85°C) ensures that it can operate reliably in harsh environments.

Whether you're developing industrial controls, consumer electronics, automotive applications, or IoT devices, the PIC16C73B-04I/SP microcontroller from Microchip Technology offers a balanced mix of performance, power efficiency, and features to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess