EN
  • EN
  • DE

PIC16C74B-04I/L

Part No PIC16C74B-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000819-PIC16C74B-04I/L
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16C
Package Tube
Speed 4MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-04I/L CAD Model

Description

Microchip Technology PIC16C74B-04I/L Microcontroller

The PIC16C74B-04I/L is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high-performance and versatility in a wide range of embedded applications. This particular model features a robust set of capabilities designed to cater to engineers and developers looking for a reliable MCU for their automation, control, and monitoring systems.

Key Features:

  • CPU: The core of the PIC16C74B-04I/L is a high-speed RISC processor which provides a maximum clock speed of 4 MHz, ensuring swift execution of instructions and optimal control over operations.
  • Program Memory: It comes with 7 KB of on-board EPROM, allowing for ample space to store application code, making it suitable for complex tasks without the need for external memory components.
  • RAM: With 192 bytes of RAM, this microcontroller offers enough internal memory to handle data-intensive operations and temporary data storage during processing.
  • I/O Ports: It boasts 33 dedicated input/output pins, providing ample interfacing capabilities with a variety of peripherals such as sensors, actuators, displays, and communication modules.
  • Timers: The device includes three built-in timers/counters, which are essential for precise event timing, pulse generation, and interval timing that are critical in timing-sensitive applications.
  • Serial Communication: Integrated USART (Universal Synchronous Asynchronous Receiver Transmitter) support enables serial communication, allowing for easy data exchange with other microcontrollers, computers, and networked devices.
  • Analog-to-Digital Converter: An 8-channel, 8-bit A/D converter is included, facilitating the conversion of analog signals to digital, which is vital for sensor interfacing and data acquisition tasks.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.

Applications:

The PIC16C74B-04I/L is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Robotics
  • Medical devices

With its comprehensive feature set, the PIC16C74B-04I/L from Microchip Technology stands out as a microcontroller that can meet the demands of complex and sophisticated electronic systems. Its integration capabilities and robust design make it a go-to choice for developers aiming to create reliable and efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess