EN
  • EN
  • DE

TDA8589AJN2R1

Part No TDA8589AJN2R1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098937-TDA8589AJN2R1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8589AJN2R1 CAD Model

Description

The TDA8589AJN2R1 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This IC is specifically tailored for automotive audio applications, offering an advanced audio amplification solution for in-car entertainment systems.

Key Features

  • Multiple Channel Outputs: The TDA8589AJN2R1 features four independent channels that can deliver a robust audio experience, allowing for a versatile range of speaker configurations within the vehicle.
  • High Power Efficiency: With its class-AB amplifier design, it provides high-power efficiency, which is crucial for reducing heat dissipation and conserving energy within the automotive environment.
  • Low Distortion: Ensuring high-quality audio playback, the IC boasts low distortion levels, which translates into clearer and more precise sound for the listener.
  • Built-in Diagnostic Functions: The TDA8589AJN2R1 is equipped with diagnostic features that help detect errors and protect the system against short-circuits, overtemperature, and other potential issues.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating the various electrical conditions typical in automotive power systems.

Applications

The TDA8589AJN2R1 is ideal for a multitude of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio amplifiers for in-car entertainment
  • Navigation system voice prompts

Technical Specifications

  • Product Category: Audio Amplifiers
  • Manufacturer: NXP Semiconductors
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: DBS-27
  • Output Power: Varies based on supply voltage and load conditions
  • THD+N: Low Total Harmonic Distortion + Noise
  • Operating Temperature Range: Suitable for automotive temperature ranges

Quality and Reliability

As with all NXP products, the TDA8589AJN2R1 is designed with a commitment to quality and reliability, ensuring that it meets the stringent requirements of automotive industry standards.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess