EN
  • EN
  • DE

TMS34070NL-66

Part No TMS34070NL-66
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100501-TMS34070NL-66
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS34070NL-66 CAD Model

Description

The TMS34070NL-66, from the reputable semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit designed to meet the demanding requirements of advanced digital signal processing (DSP) applications. This particular component is part of the TMS series, which is renowned for its robust architecture and exceptional processing capabilities.

Key Features

  • High-Speed Performance: With a 66 MHz clock rate, the TMS34070NL-66 delivers rapid data processing, which is essential for applications requiring quick response times and real-time computations.
  • DSP Functionality: This chip is tailored for digital signal processing tasks, making it ideal for use in audio, video, and other multimedia applications, as well as for complex mathematical computations.
  • Integrated Memory: It comes equipped with integrated memory, reducing the need for external memory components and thus simplifying system design and potentially lowering overall system costs.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS34070NL-66 is suitable for battery-operated devices and applications where power conservation is critical.

Applications

The versatility of the TMS34070NL-66 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Advanced video processing systems
  • High-fidelity audio equipment
  • Telecommunications infrastructure
  • Medical imaging devices
  • Industrial control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TMS34070NL-66 is no exception. Each chip is rigorously tested to ensure it meets the highest standards and is capable of withstanding the rigors of real-world use. With Texas Instruments' proven track record, customers can be confident in the performance and longevity of their products.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design guides. This ensures that integrating the TMS34070NL-66 into your product is as smooth and efficient as possible.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess