EN
  • EN
  • DE

PIC16C74B-20I/PT

Part No PIC16C74B-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061758-PIC16C74B-20I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-20I/PT CAD Model

Description

The PIC16C74B-20I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and reliability in various embedded applications. This particular model is part of the expansive PIC microcontroller family, which has been widely adopted due to its ease of use and efficient design.

Operating at a speed of 20 MHz, the PIC16C74B-20I/PT is designed for tasks that require swift and accurate digital computations. It is encapsulated in a 44-pin TQFP (Thin Quad Flat Package), which not only saves space but also allows for a high density of I/O ports and features within a compact footprint. The MCU's temperature range of -40°C to 85°C ensures it can perform reliably in a variety of environmental conditions, making it suitable for industrial, automotive, and consumer applications.

Key Features:

  • Core: 8-bit PIC
  • Speed: 20MHz clock speed for rapid processing of instructions
  • Program Memory: 7KB of onboard flash memory, providing ample space for application code
  • Data Memory: 192 bytes of RAM and 192 bytes of EEPROM for data storage
  • I/O Ports: 33 versatile input/output pins for interfacing with peripherals and other devices
  • Timers: Multiple built-in timers for precise event management and scheduling
  • Communication: Integrated serial communication modules including USART, SPI, and I2C for versatile connectivity options
  • Analog-to-Digital Converter: 8-channel, 8-bit ADC for interfacing with analog sensors and inputs
  • Supply Voltage: Operates between 4.0V and 5.5V, compatible with standard logic levels

The PIC16C74B-20I/PT is equipped with a rich set of peripherals, including PWM outputs, capture/compare functions, and a watchdog timer, which make it an ideal choice for control-oriented applications. Its robust instruction set and the support from Microchip's development tools simplify the design process, allowing for quick prototyping and easy migration within the PIC family.

Whether you're developing a sophisticated industrial control system, an automotive application, or a smart IoT device, the PIC16C74B-20I/PT provides a reliable and flexible MCU solution that can meet the demands of your project.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess