EN
  • EN
  • DE

PIC16C774-I/L

Part No PIC16C774-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C774IL, PIC16C774-04I/L, PIC16C774-I/L-NDR
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889419-PIC16C774-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16C774-I/L CAD Model

Description

The PIC16C774-I/L is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It belongs to the renowned PIC family, a series of microcontrollers that are widely used in various electronic applications due to their reliability, flexibility, and cost-effectiveness. This particular model is designed to support complex tasks and is ideal for embedded systems that require a rich feature set and high level of integration.

Key Features:

  • Core: The PIC16C774-I/L is built around a powerful PIC architecture that can execute most instructions in just one machine cycle, with a typical clock speed of 20 MHz, providing a robust platform for critical timing operations and high-speed processing.
  • Memory: It comes with 8KB of on-chip program memory and 368 bytes of RAM, allowing for efficient data storage and manipulation.
  • I/O Ports: The microcontroller features 33 I/O pins, offering extensive interfacing capabilities with peripherals and other devices.
  • Analog-to-Digital Converter: Equipped with a 10-bit, 8-channel ADC, the PIC16C774-I/L can handle multiple analog inputs, making it suitable for sensor interfacing and data acquisition applications.
  • Timers: It includes three timers/counters, enhancing its ability to perform precise timing operations and event counting.
  • Serial Communication: With a synchronous serial port for SPI and an asynchronous serial port for RS-232, RS-485, and LIN, this microcontroller ensures versatile communication options.
  • Power Management: The device supports a wide operating voltage range from 4.0V to 5.5V and features Power-saving Sleep mode, making it suitable for battery-operated and power-conscious designs.

The PIC16C774-I/L is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier) format, ensuring ease of integration into a wide range of applications, from industrial control systems to consumer electronics. Its robust instruction set, comprehensive feature integration, and Microchip's commitment to quality make it a reliable choice for designers looking to create sophisticated and durable products.

Whether you're developing applications in automation, telecommunications, or IoT devices, the PIC16C774-I/L offers a versatile and efficient solution to meet your microcontroller needs.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess