EN
  • EN
  • DE

PIC16CE625-04/SS

Part No PIC16CE625-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 061763-PIC16CE625-04/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16CE625-04/SS CAD Model

Description

The PIC16CE625-04/SS is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is designed to deliver advanced features and robust system capabilities in a compact SSOP (Shrink Small Outline Package) form factor. This particular microcontroller is well-suited for a variety of applications ranging from automotive systems to consumer electronics, due to its versatility and powerful instruction set.

Key Features

  • CPU: The PIC16CE625-04/SS operates at a maximum frequency of 4 MHz, providing a solid balance between speed and power consumption.
  • Memory: It includes 1.5KB of program memory and 41 bytes of data RAM, which allows for efficient management of small to medium-sized applications.
  • I/O Ports: The device offers 12 I/O pins, giving designers the flexibility to connect a variety of peripherals and components.
  • Timers: Equipped with an 8-bit timer and a watchdog timer, it supports scheduled operations and system reliability functions.
  • EEPROM Data Memory: With 64 bytes of EEPROM, the microcontroller provides non-volatile storage for critical data that must be preserved between resets or power cycles.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP feature allows for programming after placement in a circuit, enhancing flexibility for updates and maintenance.
  • Power-Saving Modes: Multiple power-saving modes, including sleep mode, help to reduce power consumption for battery-powered applications.

Applications

The PIC16CE625-04/SS microcontroller is ideal for implementation in areas such as custom automation systems, security devices, remote sensors, and small-scale robotics. Its small footprint and rich feature set enable developers to create compact, intelligent, and power-efficient designs.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC16CE625-04/SS is no exception. The device is designed to meet high standards of reliability and performance, ensuring that it can withstand the demands of both industrial and consumer applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess