EN
  • EN
  • DE

PIC16F1455T-I/SL

Part No PIC16F1455T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F1455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1455T-I/SL-ND, PIC16F1455T-I/SLCT, PIC16F1455T-I/SLTR, PIC16F1455T-I/SLDKR
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889424-PIC16F1455T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1455T-I/SL CAD Model

Description

Microchip Technology PIC16F1455T-I/SL

The PIC16F1455T-I/SL is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family. Designed for low-power and high-efficiency applications, this MCU is an ideal choice for a wide range of embedded systems. Its compact SOIC-14 package makes it suitable for space-constrained applications while offering a robust set of features.

With a flash memory size of 14KB, the PIC16F1455T-I/SL provides ample space for complex firmware and application code. The device also includes 1024 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power cycles. Its operating speed reaches up to 48 MHz, thanks to an internal oscillator, which allows for precise timing and control in critical applications.

One of the standout features of this microcontroller is its integrated full-speed USB 2.0 compliant interface. This feature enables seamless connectivity with computers and other USB devices, making it perfect for applications such as USB peripherals, human interface devices (HIDs), and custom communication interfaces.

In terms of I/O capabilities, the PIC16F1455T-I/SL comes with 11 versatile I/O pins, which can be configured for various functions including digital input/output, analog inputs, or specialized functions like PWM outputs and communication interfaces such as I2C, SPI, and UART. This flexibility allows designers to utilize the MCU in a diverse range of applications from simple LED controls to more complex communication systems.

The device operates within a wide voltage range of 1.8V to 5.5V, making it versatile for both battery-powered and powered applications. Additionally, the PIC16F1455T-I/SL features Power-Saving Sleep mode, ADC with Computation, and multiple protection features such as Brown-out Reset and Watchdog Timer, enhancing its reliability and efficiency in operation.

Overall, the PIC16F1455T-I/SL from Microchip Technology is an exceptional choice for designers looking for a robust, feature-packed MCU that balances performance with low power consumption, all in a small form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5939 $50.3146
34+ $2.9488 $100.2592
53+ $2.8567 $151.4051
73+ $2.7645 $201.8085
94+ $2.6724 $251.2056
126+ $2.3959 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess