EN
  • EN
  • DE

PIC16F1503-I/MV

Part No PIC16F1503-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16UQFN / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-UQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Base Product Number PIC16F1503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 120
Win Source Part Number 1084937-PIC16F1503-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-I/MV CAD Model

Description

Microchip Technology's PIC16F1503-I/MV

The PIC16F1503-I/MV is a high-performance, cost-effective 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This microcontroller is part of the PIC16F family, renowned for their ease of use, reliability, and flexibility in various electronic applications.

With a 20-pin package, the PIC16F1503-I/MV boasts a compact form factor that is ideal for space-constrained applications. It operates at a voltage range of 2.0V to 5.5V, allowing for versatility in different power environments and ensuring compatibility with both low-voltage and standard devices.

The device features 3.5KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM, which is particularly useful for storing non-volatile data that must be preserved between resets or power cycles. The microcontroller also comes with 256 bytes of RAM, ensuring smooth operation and efficient data handling for intermediate computations and buffer storage.

One of the standout features of the PIC16F1503-I/MV is its integrated 16-bit PWM module, which is essential for precise control in power regulation, motor control, and LED dimming applications. Additionally, it comes with an onboard 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.

For communication purposes, the microcontroller includes various serial communication modules such as USART, SPI, and I2C, allowing for easy data exchange with other microcontrollers, sensors, and peripheral devices. The PIC16F1503-I/MV also supports Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, making it highly efficient for a variety of programming tasks.

The device is designed with robustness in mind, featuring Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR) to ensure reliable operation under different system conditions.

In summary, the PIC16F1503-I/MV from Microchip Technology is a versatile and reliable microcontroller that offers a rich set of features in a compact package, making it an excellent choice for designers looking for a low-cost yet powerful solution for their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0876 $54.3800
115+ $0.8924 $102.6260
175+ $0.8645 $151.2875
240+ $0.8366 $200.7840
310+ $0.8087 $250.6970
415+ $0.7251 $300.9165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess