EN
  • EN
  • DE

PIC16F1507-I/SO

Part No PIC16F1507-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F1507
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1507ISO
Standard Package 38
Win Source Part Number 1322257-PIC16F1507-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1507-I/SO CAD Model

Description

Product Overview

The PIC16F1507-I/SO is a cutting-edge microcontroller unit (MCU) designed and manufactured by Microchip Technology. This high-performance MCU is part of Microchip's extensive PIC16F family, known for its versatility and reliability in a wide range of embedded applications.

Key Features

  • 14 KB Flash Memory: Provides ample space for application code, enabling complex functions and features.
  • 512 Bytes of RAM: Ensures smooth operation and data processing within applications.
  • High-Performance RISC CPU: Offers a C-optimized architecture with a rich instruction set for efficient code execution.
  • Up to 32 MHz Internal Oscillator: Delivers high-speed operation without the need for an external clock source.
  • Integrated Analog-to-Digital Converter (ADC): Features a 10-bit resolution with up to 17 channels, allowing for precise analog signal measurement.
  • Enhanced Capture/Compare/PWM (ECCP) Module: Enables advanced control for a range of PWM applications.
  • Two Comparators with Voltage Reference: Provides flexible and accurate voltage comparison for monitoring and control tasks.
  • Serial Communication Interfaces: Includes I²C, SPI, and EUSART for robust data communication with peripherals.
  • Power-Saving Features: Supports multiple idle and sleep modes to minimize power consumption.

Applications

The PIC16F1507-I/SO MCU is ideal for applications that require a balance between power efficiency and processing capability. It is widely used in:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

Package and Quality

The MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, with the designation I/SO indicating an industrial temperature range. This makes it suitable for a variety of environments, ensuring reliable performance under different operating conditions. Microchip Technology is committed to high-quality standards, and the PIC16F1507-I/SO MCU is no exception, providing designers with a robust and dependable solution for their electronic projects.

Support and Resources

Developers can access a wealth of resources from Microchip Technology, including comprehensive datasheets, application notes, and development tools. The company also offers customer support and a community forum for further assistance with design, implementation, and troubleshooting.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7442 $52.1398
45+ $2.2517 $101.3265
69+ $2.1813 $150.5097
95+ $2.1110 $200.5450
123+ $2.0406 $250.9938
164+ $1.8295 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,017 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess