EN
  • EN
  • DE

PIC16F1518T-I/SS

Part No PIC16F1518T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Number of I/O 25
Family Name PIC16F1518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1518T-I/SSTR, PIC16F1518T-I/SS-ND, PIC16F1518T-I/SSCT, PIC16F1518T-I/SSDKR
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848827-PIC16F1518T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1518T-I/SS CAD Model

Description

Microchip Technology's PIC16F1518T-I/SS is a high-performance, 8-bit microcontroller packed with a multitude of features suitable for a wide range of applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, reliability, and cost-effectiveness.

Key Features

  • CPU: The PIC16F1518T-I/SS features a precision-engineered RISC architecture with a CISC instruction set, optimized for low power consumption and high-speed processing.
  • Memory: It includes 7 KB of Flash program memory, 512 Bytes of EEPROM data memory, and 512 Bytes of RAM, providing ample space for complex applications and data storage.
  • I/O Ports: The device offers up to 35 I/O pins, giving designers flexibility in interfacing with sensors, actuators, and other peripherals.
  • Timers and Counters: Multiple timers, including an 8-bit and two 16-bit timers, enable precise event timing and counting.
  • Communication Peripherals: It comes equipped with versatile communication interfaces such as USART, SPI, and I2C, facilitating easy data transfer and peripheral connectivity.
  • Analog Features: The microcontroller boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two analog comparators, allowing for robust analog signal processing.
  • Operating Voltage: The operating voltage range of 2.0V to 5.5V allows for flexibility in power supply design and supports battery-powered and portable applications.
  • Temperature Range: With an extended operating temperature range from -40°C to +85°C, the PIC16F1518T-I/SS is suitable for use in harsh environments.

Applications

The PIC16F1518T-I/SS is ideal for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a preferred choice for designers looking for a reliable microcontroller that can handle complex tasks while maintaining power efficiency.

Package and Quality

The microcontroller is available in an SSOP-20 (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that the PIC16F1518T-I/SS meets high manufacturing standards, providing consistent performance and long-term reliability for the end-users' products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess