EN
  • EN
  • DE

PIC16F15244-I/REB

Part No PIC16F15244-I/REB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20VQFN / PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number PIC16F15244
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368597-PIC16F15244-I/REB
Ultra Librarian 3D Model Ultra Librarian PIC16F15244-I/REB CAD Model

Description

PIC16F15244-I/REB Microcontroller

The PIC16F15244-I/REB is a versatile and powerful microcontroller from Microchip Technology that is designed to cater to a wide range of applications, from simple to complex embedded systems. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family and is packed with a range of features that make it an ideal choice for designers and hobbyists alike.

Key Features

  • Core: 8-bit CPU with an enhanced mid-range architecture.
  • Speed: Up to 32 MHz internal oscillator.
  • Memory: Features 7 KB of Flash memory and 512 Bytes of RAM.
  • I/O Pins: 18 general-purpose I/O pins for versatile connectivity.
  • Timers: Includes a variety of timers, including 8-bit and 16-bit timers, along with a Watchdog Timer for reliable system operation.
  • ADC: 10-bit Analog-to-Digital Converter with Computation (ADCC) for precise analog signal measurement.
  • Communication: Integrated I2C, SPI, and EUSART for serial communication.
  • Operating Voltage: A wide operating voltage range from 2.3V to 5.5V.
  • Temperature Range: Industrial temperature range (-40°C to +125°C).
  • Package: Available in a 20-pin TSSOP package.

Applications

The PIC16F15244-I/REB is designed to be flexible enough to fit a broad spectrum of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart sensors

Support and Resources

Microchip Technology provides extensive support and resources for the PIC16F15244-I/REB, including development tools, software libraries, and documentation to ensure a smooth development process. Designers can take advantage of the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined programming and configuration.

The PIC16F15244-I/REB microcontroller is a testament to Microchip's dedication to providing innovative, reliable, and high-performance components for the electronics industry.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4465 $50.6275
85+ $1.1869 $100.8865
135+ $1.1498 $155.2230
180+ $1.1127 $200.2860
235+ $1.0756 $252.7660
315+ $0.9644 $303.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess