EN
  • EN
  • DE

PIC16F15256-I/SP

Part No PIC16F15256-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (28K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F15256
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368805-PIC16F15256-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F15256-I/SP CAD Model

Description

Product Overview: PIC16F15256-I/SP

The PIC16F15256-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is part of the PIC16F family and is known for its advanced features, low power consumption, and robustness, making it an ideal choice for designers looking to develop efficient and reliable systems.

Key Features:

  • CPU: The device boasts a high-speed RISC CPU with a 49 instruction set, which includes an optimal mix of operational, control, and arithmetic instructions, ensuring a balanced performance for various types of applications.
  • Memory: It comes equipped with 32KB of Flash program memory, 2KB of RAM, and 256 bytes of data EEPROM, providing ample space for code and data storage.
  • Peripherals: The PIC16F15256-I/SP includes several integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), multiple PWM modules, comparators, and communication modules like SPI, I2C, and EUSART, offering extensive interfacing capabilities.
  • Operating Conditions: This MCU operates over a wide voltage range (2.3V to 5.5V) and has an extended temperature range, ensuring reliable performance in diverse environments.
  • Low Power Features: The device supports various power-saving modes, including Idle and Doze, to reduce power consumption and extend battery life in portable applications.
  • Package: It is available in a 28-pin SPDIP (Single In-line Package) package, which is suitable for through-hole PCB mounting, making it easy to integrate into a wide range of products.

Applications:

The PIC16F15256-I/SP is well-suited for applications that require a combination of performance, flexibility, and low power consumption. Its typical applications include:

  • Industrial Control Systems
  • Automotive Accessories
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

With its robust feature set and Microchip's reputation for quality, the PIC16F15256-I/SP is a reliable choice for developers and engineers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess