EN
  • EN
  • DE

PIC16F15324T-I/ST

Part No PIC16F15324T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F15324T-I/ST-ND,PIC16F15324T-I/STCT,PIC16F15324T-I/STTR,PIC16F15324T-I/STDKR
Standard Package 2,500
Win Source Part Number 1131419-PIC16F15324T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15324T-I/ST CAD Model

Description

Microchip Technology's PIC16F15324T-I/ST Microcontroller

The PIC16F15324T-I/ST is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This compact, yet feature-rich MCU is part of the PIC16F family, renowned for its ease of use and robust performance. The PIC16F15324T-I/ST is particularly suitable for projects that require a small form factor without compromising on computational power or peripheral features.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC core, running at a clock speed of up to 32 MHz. This core is capable of executing most instructions in just one instruction cycle, ensuring efficient operation and quick response times.
  • Memory: It comes with 2 KB of Flash memory for program storage, complemented by 128 bytes of EEPROM for data retention, and 256 bytes of RAM for dynamic data handling.
  • I/O Pins: The microcontroller offers 17 general-purpose I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Timers and Communication: It is equipped with multiple timers, including a 16-bit timer, and communication peripherals such as I2C, SPI, and UART, enabling it to handle complex timing operations and communicate with other devices in a system.
  • Analog Features: The PIC16F15324T-I/ST includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to process analog signals from various sources.
  • Temperature Range: This MCU operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Package: It is available in a TSSOP-14 package, which is ideal for space-constrained applications.

Applications:

The PIC16F15324T-I/ST is a versatile MCU that can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive systems
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Wearable technology

With its combination of performance, memory, and peripherals, the PIC16F15324T-I/ST from Microchip Technology is an excellent choice for designers looking for a reliable and capable microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5630 $51.2600
48+ $2.1030 $100.9440
74+ $2.0373 $150.7602
102+ $1.9715 $201.0930
132+ $1.9058 $251.5656
176+ $1.7087 $300.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess